ROLP Base-LX-W/RF/R1详情
Eaton ROLP Base-LX-W/RF/R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
135 x 95 mm
Special Features
EN54-3
For Use With
RoLP LX Beacons
系列
Eaton Fulleon
配件类型
Wall Base
0个相似型号
ROLP Base-LX-W/RF/R1拓展信息
ROLP Base-LX-W/RF/R1详情
Eaton ROLP Base-LX-W/RF/R1重要参数规格及、参数值,及相似型号如下:
Dimensions
135 x 95 mm
Special Features
EN54-3
For Use With
RoLP LX Beacons
系列
Eaton Fulleon
配件类型
Wall Base
ROLP Base-LX-W/RF/R1拓展信息