S10023详情
Eaton S10023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
HRDS333-SSAC
Manufacturer
SSAC
Timing Range
0
终端
0.250 in Flat Blade
线圈电压
24 VDC
操作方式
One-Shot
触点
单刀双掷
0个相似型号
S10023拓展信息
S10023详情
Eaton S10023重要参数规格及、参数值,及相似型号如下:
安装类型
Surface
Manufacturer Part Number
HRDS333-SSAC
Manufacturer
SSAC
Timing Range
0
终端
0.250 in Flat Blade
线圈电压
24 VDC
操作方式
One-Shot
触点
单刀双掷
S10023拓展信息