注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.812332
10
¥2.65314
100
¥2.502969
500
¥2.361289
1000
¥2.227634
S505H-8-R详情
Eaton S505H-8-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Ceramic
Voltage, Rating
250V ac
系列
Eaton Bussman
额定电流
8A
保险丝尺寸
5 x 20mm
0个相似型号
S505H-8-R拓展信息
BK/MDA-BV-30-R
Eaton - Electronics Division
GMW-1-2
Eaton
SR-5H-4A-AP
Eaton - Electronics Division
BK1/GMC-1.6-R
Eaton - Electronics Division
SS-5-4A-AP
Eaton - Electronics Division
TR/0603FA1.5-R
Eaton - Electronics Division
TR/0603FA2-R
Eaton - Electronics Division
SS-5-3.15A-AP
Eaton - Electronics Division
TR/3216FF4.5-R
Eaton - Electronics Division
CC06H2.5A-TR
Eaton - Electronics Division







哦! 它是空的。