注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.319275
10
¥5.018181
100
¥4.734138
500
¥4.466165
1000
¥4.213361
S505H-V-800-R详情
Eaton S505H-V-800-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Ceramic
Category
Connector
Voltage, Rating
250V ac
系列
Eaton Bussman
类型
Connector
额定电流
800mA
保险丝尺寸
5 x 20mm
S505H-V-800-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。