S506 800MA详情
Eaton S506 800MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Crimp
Insert Arrangement
14-18
Contact Materials
铍铜
Mounting
壁挂式
操作温度
-55 to 175 °C
性别
Receptacle
触点性别
SKT
吹动特征
Time Delay
保险丝电流
800mA
应力消除
无
产品长度
35.69 mm
S506 800MA拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。