SL1005C2BTA1详情
Eaton SL1005C2BTA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
50
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
Dielectric Strength
-
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
5A
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
SL1005C2BTA1拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。