SL4-PIB-100详情
Eaton SL4-PIB-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Copper
Voltage, Rating
500V
Jacket Material
PVC
RoHS
Compliant
工作电源电压
230 V
线规
-
评级结果
IP66
0个相似型号
SL4-PIB-100拓展信息
140136
Eaton
XTCEXFBG02
Eaton
XTCEXSAB01
Eaton
XTCEXTED1C11A
Eaton
XTPAXSATR20
Eaton
125348
Eaton
281405 - CI-PKZ01-SVB
Eaton
280355
Eaton
047422
Eaton
125352
Eaton








哦! 它是空的。