SL7-AP24-E详情
Eaton SL7-AP24-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
NP-207TMC
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.035
轴承类型
Two Bolt Pillow Block
0个相似型号
SL7-AP24-E拓展信息
SL7-AP24-E详情
Eaton SL7-AP24-E重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
NP-207TMC
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.035
轴承类型
Two Bolt Pillow Block
SL7-AP24-E拓展信息