SMD2详情
Eaton SMD2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Ceramic
Breaking capacity
80
Voltage, Rating
415V ac
系列
Eaton Bussman
额定电流
2A
保险丝尺寸
13 x 29mm
0个相似型号
SMD2拓展信息
2ANCLS-25
Eaton
FWH-1000B
Eaton
EVK10-25-T
Eaton
XEV1SQ-350-V
Eaton
FWP-50G22FI
Eaton
EV10C03LU
Eaton
EVK50-350
Eaton
EVK10-15-T
Eaton
170M7399-B
Eaton
EVK25-100
Eaton








哦! 它是空的。