SOL-LX-W/RF/W1/U详情
Eaton SOL-LX-W/RF/W1/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WTB72-BXX-H-L
Manufacturer
Eaton Benches By Wright Line
Minimum Temperature
-25°C
Current Type
DC
Special Features
EN54-3
Mounting Styles
顶置式安装
Maximum Temperature
+70°C
系列
Eaton Fulleon
电源电压
9 → 60 V dc
高度
66mm
SOL-LX-W/RF/W1/U拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。