TB1DC/25/075NPT详情
Eaton TB1DC/25/075NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50.8 mm
Package Type
Cartridge
Manufacturer Part Number
TR1-8/10R
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
有
Characteristic
Time Delay
额定电流
1.8 A
0个相似型号
TB1DC/25/075NPT拓展信息








哦! 它是空的。