TBAT3详情
Eaton TBAT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-CD-015A-4+B058
Manufacturer
ABB
Mounting
Panel, Wall
RoHS
Non-Compliant
最高频率
60 Hz
断开类型
断连开关
输入电压(交流电)
480 VAC
知识产权评级
IP58
0个相似型号
TBAT3拓展信息
TBAT3详情
Eaton TBAT3重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
ACH550-CD-015A-4+B058
Manufacturer
ABB
Mounting
Panel, Wall
RoHS
Non-Compliant
最高频率
60 Hz
断开类型
断连开关
输入电压(交流电)
480 VAC
知识产权评级
IP58
TBAT3拓展信息