TC484120001详情
Eaton TC484120001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, CSA, UL
Case Size
1/16 DIN
Manufacturer
Durant-Eaton
Manufacturer Part Number
TC484120001
PowerSupply
90-250 VAC
RoHS
有
输出的数量
1
输出类型
Relay
输入类型
Milliamps AC, Millivolts AC, RTD, Thermocouple, Volts AC
显示类型
LED
0个相似型号
TC484120001拓展信息
TC24412100
Eaton








哦! 它是空的。