TCF250详情
Eaton TCF250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Fuse Size / Group
Class CF
Interrupt Rating
200 kA
Mounting Styles
DIN
Voltage Rating DC
300 VDC
Indicator Style
带指示灯
系列
*
额定电流
250 A
终端样式
Radial Blade Plug In
保险丝类型
Time Delay / Slow Blow
产品
Class CF Fuse
本体样式
方形身体刀片保险丝
TCF250拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。