TCP63详情
Eaton TCP63重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
TCP
Mounting Styles
Stud
Voltage Rating DC
460 VDC
系列
TCP
类型
陶瓷保险丝
额定电流
63 A
终端样式
Bolt
产品
特种保险丝
本体样式
圆体刀片式保险丝
TCP63拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。