TMR5X22120详情
Eaton TMR5X22120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Ni barrier with tin lead plated finish termination
Manufacturer
VITRAMON
RoHS
Y
包装
11 1/4in / 13in reel / plastic tape
容差
±10%
电容量
22nF
电压
630Vdc
0个相似型号
TMR5X22120拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。