TR2-S505SCH-5-R详情
Eaton TR2-S505SCH-5-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
1.5 kA
Mounting Styles
Holder / Clip
电阻
14 mOhms
额定电流
5 A
终端样式
Clip
保险丝类型
Time Delay / Slow Blow
产品
陶瓷保险丝
TR2-S505SCH-5-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。