TS100406详情
Eaton TS100406重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
280-LFBGA, FCBGA
供应商器件包装
280-FCBGA (12x17)
Package
Tray
Base Product Number
MAX5860
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
系列
-
频率
47MHz ~ 1.006GHz
功能
Modulator
射频类型
通用型
次要属性
升压转换器
TS100406拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。