U-77/U详情
Eaton U-77/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
STAINLESS STEEL
Manufacturer Part Number
U-77/U
Part Life Cycle Code
活跃
Ihs Manufacturer
EATON CORP
Risk Rank
5.69
Manufacturer Series
U-77/U
ECCN 代码
EAR99
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-10544
HTS代码
8536.69.40.20
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
终端类型
SOLDER
U-77/U拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。