UP0-4SA-101-R详情
Eaton UP0-4SA-101-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Unit Weight
0.493835 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Cable
Part # Aliases
SGNEGG.2B.02.CLL
Manufacturer
Bulgin
Brand
Bulgin
Tradename
推拉连接器
RoHS
Details
包装
Bulk
连接器类型
Fixed Socket (Receptacle)
子类别
Circular Connectors
终端样式
Solder
接头数量
2 Contact
产品类别
圆形推拽连接器
外壳电镀
Nickel
产品
Connectors
产品类别
圆形推拽连接器
知识产权评级
IP50
UP0-4SA-101-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。