UP0-4SA-102-R详情
Eaton UP0-4SA-102-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
MAX5874
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
Number of DAC's
2
系列
-
比特数
14
使用的 IC/零件
MAX5874
提供的内容
Board(s)
数据接口
CMOS
采样率(每秒)
200M
数模转换器类型
Current
UP0-4SA-102-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。