UP2SA-6R8-R详情
Eaton UP2SA-6R8-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB 安装
Maximum DC Resistance
165 mOhms
终端
Standard
应用
Power
子类别
Inductors, Chokes & Coils
终端样式
SMD/SMT
电感,电感
6.8 uH
产品类别
Power Inductors - SMD
产品
功率感应器
UP2SA-6R8-R拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。