VMV7LPR1/UNV1详情
Eaton VMV7LPR1/UNV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
RoHS
Non-Compliant
额定输入电压
277 V
0个相似型号
VMV7LPR1/UNV1拓展信息








哦! 它是空的。