VP331A-40详情
Eaton VP331A-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Factory colour
Turquoise
No. of A connectors
1x
Type B
LC plug
Version
Cable
Type A
ST plug
Cable features
Duplex
Cable use
FO
VP331A-40拓展信息








哦! 它是空的。