VP/ATC-5-RP详情
Eaton VP/ATC-5-RP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
Fuse Material
Polycarbonate
Acting
Fast
Mounting
Holder
Usage Level
Automotive grade
系列
*
操作温度
-40 to 100 °C
类型
Blade
引脚数量
2
筛选水平
汽车
VP/ATC-5-RP拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。