W870912详情
Eaton W870912重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
Connector version
straight
Connections
DisplayPort plug,DisplayPort plug
Video resolution
4096 x 2560 Pixel
Cable use
TV/monitor
Version
Cable
Cable version
DisplayPort 1.2
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
W870912拓展信息








哦! 它是空的。