WMZS3B30详情
Eaton WMZS3B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Approvals
CSA, IEC, UL
Voltage Rating (AC)
277 V
RoHS
Compliant
终端
Screw
子类别
D-Sub Connectors
额定电流
30 A
极数
3
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
WMZS3B30拓展信息








哦! 它是空的。