XBAF28详情
Eaton XBAF28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
0054SDSC41A-P
Manufacturer
Toshiba
RoHS
无
类型
通用型
组成
Cast Iron
频率
60 Hz
转速/转速
1,800 RPM
轴承类型
Ball
过载保护
None
相位
3
XBAF28拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。