Eaton XTAE018C10A3E032
- 收藏
- 对比
XTAE018C10A3E032
718-XTAE018C10A3E032
无类别的
--
大陆
立即发货

MOTOR STARTER, Supply Voltage Min:115VAC, Supply Voltage Max:690VAC, No. of Phases:Single Phase, Three Phase, Power Rating:11kW, Current Rating:18A, Product Range:XT Series, Contactor Direction:Non Reversing, External Depth:45mm RoHS Compliant: Ye
1最小包装量--
添加到询价列表







哦! 它是空的。