XTPAXCLKA3详情
Eaton XTPAXCLKA3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
263.5 mm
Package Type
Center Bladed
Manufacturer Part Number
FLNR450.X
Interrupt Rating
200 kA @ 250 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
450 A
0个相似型号
XTPAXCLKA3拓展信息








哦! 它是空的。