XTPE004BCS详情
Eaton XTPE004BCS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Standard
Manufacturer
Johnson Controls
Manufacturer Part Number
VG2831TM+843E01
Voltage, Rating
690 V
RoHS
Compliant
终端
Screw
深度
187 mm
连接类型
Flanged
宽度
160 mm
长度
55 mm
0个相似型号
XTPE004BCS拓展信息
M30C-FWRS-MS2
Eaton
M30C-FWRS3-MS7-A3
Eaton
M30C-FWLK-W
Eaton
M30C-FWRS3-MS3-A4
Eaton
M30C-FWRLK3-2-G
Eaton
M30C-FWRS3-MS7-A4
Eaton
M30C-FWRS3-MS7-A7
Eaton
M30C-FWRS3-MS4-A3
Eaton
M30C-FWS3-MS4
Eaton
M30C-FWRS3-MS4-A4
Eaton








哦! 它是空的。