XTPR050DC1详情
Eaton XTPR050DC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PRCML18-5DP2
Approvals
CE
Range
5 mm
Manufacturer
Autonics
屏蔽/屏蔽
Shielded
输出类型
NC PNP
连接类型
M12 Connector
电源类型
DC
直径
18 mm
0个相似型号
XTPR050DC1拓展信息
XTPR050DC1详情
Eaton XTPR050DC1重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
PRCML18-5DP2
Approvals
CE
Range
5 mm
Manufacturer
Autonics
屏蔽/屏蔽
Shielded
输出类型
NC PNP
连接类型
M12 Connector
电源类型
DC
直径
18 mm
XTPR050DC1拓展信息