XTSCP25BCWD详情
Eaton XTSCP25BCWD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Tinned Copper
Voltage, Rating
30VAC
Pitch Spacing
0.64mm
Jacket Material
Aluminium Foil, Polyester
线规
30AWG
电缆宽度
11.43mm
0个相似型号
XTSCP25BCWD拓展信息
XTSCP25BCWD详情
Eaton XTSCP25BCWD重要参数规格及、参数值,及相似型号如下:
导体材料
Tinned Copper
Voltage, Rating
30VAC
Pitch Spacing
0.64mm
Jacket Material
Aluminium Foil, Polyester
线规
30AWG
电缆宽度
11.43mm
XTSCP25BCWD拓展信息