Y7-167285详情
Eaton Y7-167285重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Without hood
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Rectangular
Rated operating voltage Ue
400-400
Voltage type
AC/DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
3
With front ring
FALSE
Type of lamp socket
LED
With light source
TRUE
Y7-167285拓展信息








哦! 它是空的。