Y7-197539详情
Eaton Y7-197539重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
Material front ring
Other
With front ring
FALSE
Colour front ring
Other
Content
1pc(s)
Lighting type
None
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Unlocking mechanism
Pull
Construction type lens
Round
类型
M22S-PV30
Y7-197539拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。