Y7-197549详情
Eaton Y7-197549重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
Material front ring
Other
Construction type lens
Round
Unlocking mechanism
Pull
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Lighting type
incl. lighting
Content
1pc(s)
Colour front ring
Other
With front ring
FALSE
类型
M30S-PVL30
Y7-197549拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。