Y7-248949详情
Eaton Y7-248949重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
0
Content
1pc(s)
Voltage type for actuating
AC/DC
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
类型
Z-DST
0个相似型号
Y7-248949拓展信息








哦! 它是空的。