Eaton - Bussmann Electrical Division 15.5FFVHA65E
- 收藏
- 对比
15.5FFVHA65E
546-15.5FFVHA65E
电气专用保险丝
Cartridge, Non-Standard
大陆
立即发货

COOPER BUSSMANN15.5FFVHA65E15.5KV 65A RESIN FUSE
1最小包装量--
15.5FFVHA65E详情
Eaton - Bussmann Electrical Division 15.5FFVHA65E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Holder
包装/外壳
Cartridge, Non-Standard
包装
Bulk
尺寸/尺寸
2.000Diax18.750L 50.80mmx476.25mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
符合RoHS标准
15.5FFVHA65E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。