Eaton - Bussmann Electrical Division 170M4171
- 收藏
- 对比
170M4171
546-170M4171
电气专用保险丝
Rectangular, Blade
大陆
立即发货

FUSE SQUARE 315A 1.25KV RECT
1最小包装量--
170M4171详情
Eaton - Bussmann Electrical Division 170M4171重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装/外壳
Rectangular, Blade
质量
604.638629g
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
额定电流
315A
保险丝类型
Square
RoHS状态
符合RoHS标准
170M4171拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。