Eaton - Bussmann Electrical Division 170M8552
- 收藏
- 对比
170M8552
546-170M8552
电气专用保险丝
Rectangular, Blade
大陆
立即发货

FUSE SQUARE 1.1KA 690V RECT
1最小包装量--
170M8552详情
Eaton - Bussmann Electrical Division 170M8552重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
包装/外壳
Rectangular, Blade
包装
Bulk
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
保险丝类型
Square
RoHS状态
符合RoHS标准
170M8552拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。