Eaton - Bussmann Electrical Division 175GDMSJD15E
- 收藏
- 对比
175GDMSJD15E
546-175GDMSJD15E
电气专用保险丝
Cartridge, Non-Standard
大陆
立即发货

SQUARE D 'E' RATED 17.5KV
1最小包装量--
175GDMSJD15E详情
Eaton - Bussmann Electrical Division 175GDMSJD15E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装类型
Holder
包装/外壳
Cartridge, Non-Standard
Voltage - Rated (AC)
17.5kV
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
15A
RoHS状态
符合RoHS标准
175GDMSJD15E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。