Eaton - Bussmann Electrical Division 21452-6/10
- 收藏
- 对比
21452-6/10
546-21452-6/10
电气专用保险丝
--
大陆
立即发货

Specialty Fuses BUSS ONE TIME FUSE
1最小包装量--
21452-6/10详情
Eaton - Bussmann Electrical Division 21452-6/10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
质量
453.59237mg
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
RoHS状态
符合RoHS标准
21452-6/10拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。