Eaton - Bussmann Electrical Division 406616219
- 收藏
- 对比
406616219
546-406616219
电气专用保险丝
--
大陆
立即发货

Specialty Fuses TELPOWER FUSE
1最小包装量--
406616219详情
Eaton - Bussmann Electrical Division 406616219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
质量
58.967008g
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
RoHS状态
符合RoHS标准
406616219拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。