Eaton - Bussmann Electrical Division 40KTH
- 收藏
- 对比
40KTH
546-40KTH
电气专用保险丝
Cylindrical, Blade Terminal (Bolt)
大陆
立即发货

FUSE CARTRIDGE 40A CYLINDRICAL
1最小包装量--
40KTH详情
Eaton - Bussmann Electrical Division 40KTH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
Cylindrical, Blade Terminal (Bolt)
安装类型
螺栓安装
质量
176.901024g
系列
KTH
包装
Bulk
尺寸/尺寸
1.067Diax4.882L 27.10mmx124.00mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
应用
Electrical, Industrial
额定电流
40A
额定电流
40A
保险丝类型
Cartridge
I2t融化
3650
RoHS状态
符合RoHS标准
40KTH拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。