Eaton - Bussmann Electrical Division 5HLE-450E
- 收藏
- 对比
5HLE-450E
546-5HLE-450E
电气专用保险丝
Cartridge, Non-Standard
大陆
立即发货

FUSE 5.5KV 450E E-RATED
1最小包装量--
5HLE-450E详情
Eaton - Bussmann Electrical Division 5HLE-450E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
7 Weeks
安装类型
Holder
包装/外壳
Cartridge, Non-Standard
包装
Bulk
尺寸/尺寸
2.992Diax15.910L 76.00mmx404.00mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Electrical
RoHS状态
符合RoHS标准
5HLE-450E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。