Eaton - Bussmann Electrical Division 5MCLS-3R-A
- 收藏
- 对比
5MCLS-3R-A
546-5MCLS-3R-A
电气专用保险丝
Cartridge, Non-Standard
大陆
立即发货

MV R RATED FUSE
1最小包装量--
5MCLS-3R-A详情
Eaton - Bussmann Electrical Division 5MCLS-3R-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
螺栓安装
包装/外壳
Cartridge, Non-Standard
Voltage - Rated (AC)
4.8kV
系列
BCLS
尺寸/尺寸
1.400Diax18.300L 35.56mmx464.82mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
应用
电机保护
额定电流
100A
审批机构
UL
保险丝类型
Cartridge
分断能力@额定电压
50kA
5MCLS-3R-A拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。