Eaton - Bussmann Electrical Division 5SCLE-80E
- 收藏
- 对比
5SCLE-80E
546-5SCLE-80E
电气专用保险丝
Cartridge, Non-Standard
大陆
立即发货

5.5/2.8KV 80E SCLE FUSE
1最小包装量--
5SCLE-80E详情
Eaton - Bussmann Electrical Division 5SCLE-80E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
安装类型
Holder
包装/外壳
Cartridge, Non-Standard
系列
CLE
零件状态
活跃
湿度敏感性等级(MSL)
不适用
应用
变压器保护
额定电流
80A
电压 - 额定交流
15.5kV
审批机构
UL
保险丝类型
Cartridge
5SCLE-80E拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。