Eaton - Bussmann Electrical Division 72211007
- 收藏
- 对比
72211007
546-72211007
端子块 - 适配器
--
大陆
立即发货

722110-NL-07
1最小包装量--
72211007详情
Eaton - Bussmann Electrical Division 72211007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
面板安装
系列
Mag-Master® 7000
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
线规
14-22 AWG
转换自(适配器端)
Terminal Blocks, Screw Connection, 10 Pos, 2 Rows
转换(适配器端)
Rectangular Connector, Female Sockets, 8 pos (7 open), 2mm
RoHS状态
符合RoHS标准
72211007拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。