Eaton - Bussmann Electrical Division 80M-1-1/3
- 收藏
- 对比
80M-1-1/3
546-80M-1-1/3
电气专用保险丝
Cylindrical, Alarm Indicating
大陆
立即发货

FUSE SERIES 80 CYLINDRICAL
1最小包装量--
80M-1-1/3详情
Eaton - Bussmann Electrical Division 80M-1-1/3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
13 Weeks
安装类型
Holder
包装/外壳
Cylindrical, Alarm Indicating
包装
Bulk
尺寸/尺寸
0.280Diax2.685L 7.11mmx68.20mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 额定直流
160V
额定电流
1.33A
审批机构
CE, UL
保险丝类型
Cartridge
RoHS状态
符合RoHS标准
80M-1-1/3拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。