Eaton - Bussmann Electrical Division ACL-50
- 收藏
- 对比
ACL-50
546-ACL-50
电气专用保险丝
Cylindrical, Blade Terminal (Bolt)
大陆
立即发货

Automotive Fuses FUSETRON DUAL ELE
1最小包装量--
ACL-50详情
Eaton - Bussmann Electrical Division ACL-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
安装类型
螺栓安装
包装/外壳
Cylindrical, Blade Terminal (Bolt)
包装
Bulk
系列
ACL
尺寸/尺寸
0.563Diax2.500L 14.30mmx63.50mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 额定直流
72V
额定电流
50A
回应时间
慢速打击
保险丝类型
Cartridge
RoHS状态
符合RoHS标准
ACL-50拓展信息
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division
Eaton - Bussmann Electrical Division







哦! 它是空的。